General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
POWER RELAY, 24VDC, 6A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 6A 24V
Relay, 4PDT, 6A, 24VDC Coil,
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1885-1462-ND | 07N7714 | RU4S-CD-D24 | RU4S-CD-D24 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, 24Vdc, 6A, 4Pdt, Socket; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps | IDEC General Purpose |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |