IDEC Corporation Power Relays, Over 2 Amps RU4S-C-D24

Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1405-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1405-ND
Power Relays, Over 2 Amps 1885-1405-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec - 84C6309 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec
84C6309
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec 84C6309
RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC General Purpose - RU4S-C-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU4S-C-D24
IDEC General Purpose RU4S-C-D24
Relay, 4PDT, 6A, 24VDC Coil

Relay, 4PDT, 6A, 24VDC Coil

Supplier's Site
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 30 DC/250 AC/240 AC - 70172570 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 30 DC/250 AC/240 AC
70172570
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 30 DC/250 AC/240 AC 70172570
35 g Weight, RU Series General Purpose Relay Non-polarized LED indicator standard Solder-free construction (spot welded, no solder points, lead-free) No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil Snap-on marking plate standard C Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

35 g Weight, RU Series General Purpose Relay

  • Non-polarized LED indicator standard
  • Solder-free construction (spot welded, no solder points, lead-free)
  • No internal wires
  • Mechanical flag indicator standard
  • Manual latching lever with color coding for AC or DC coil
  • Snap-on marking plate standard
  • C
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
Relays - Power Relays, Over 2 Amps - RU4S-C-D24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RU4S-C-D24
Relays - Power Relays, Over 2 Amps RU4S-C-D24
RELAY GEN PURPOSE 4PDT 6A 24V

RELAY GEN PURPOSE 4PDT 6A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1885-1405-ND 84C6309 RU4S-C-D24 70172570 RU4S-C-D24
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec IDEC General Purpose Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 30 DC/250 AC/240 AC Relays - Power Relays, Over 2 Amps
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style Socket or Plug-in Style; Socketable
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data