IDEC Corporation Power Relays, Over 2 Amps RU4S-C-D110

Description
General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1379-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1379-ND
Power Relays, Over 2 Amps 1885-1379-ND
General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable

Buy Now Datasheet
Power Relays, Over 2 Amps - RU4S-C-D110 - 893834-RU4S-C-D110 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RU4S-C-D110
893834-RU4S-C-D110
Power Relays, Over 2 Amps - RU4S-C-D110 893834-RU4S-C-D110
Manufacturer: IDEC Win Source Part Number: 893834-RU4S-C-D110 Series: RU Operating Temperature Range: -55°C ~ 60°C Features: General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RU4S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050

Manufacturer: IDEC
Win Source Part Number: 893834-RU4S-C-D110
Series: RU
Operating Temperature Range: -55°C ~ 60°C
Features: General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable
Package: Bulk
Mounting: Socketable
Family Name: RU4S
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.49.0050

Buy Now Datasheet
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec - 84C6307 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec
84C6307
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec 84C6307
RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:110VDC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:110VDC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RU4S-C-D110
Relays - Power Relays, Over 2 Amps RU4S-C-D110
RELAY GEN PURPOSE 4PDT 6A 110V

RELAY GEN PURPOSE 4PDT 6A 110V

Supplier's Site
IDEC General Purpose - RU4S-C-D110 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU4S-C-D110
IDEC General Purpose RU4S-C-D110
Relay, 4PDT, 6A, 100-110VDC Coil

Relay, 4PDT, 6A, 100-110VDC Coil

Supplier's Site
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 110DC;Vol-Rtg 30 DC/250 AC/240 AC - 70172571 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 110DC;Vol-Rtg 30 DC/250 AC/240 AC
70172571
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 110DC;Vol-Rtg 30 DC/250 AC/240 AC 70172571
35 g Weight, RU Series General Purpose Relay Non-polarized LED indicator standard Solder-free construction (spot welded, no solder points, lead-free) No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil Snap-on marking plate standard C Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

35 g Weight, RU Series General Purpose Relay

  • Non-polarized LED indicator standard
  • Solder-free construction (spot welded, no solder points, lead-free)
  • No internal wires
  • Mechanical flag indicator standard
  • Manual latching lever with color coding for AC or DC coil
  • Snap-on marking plate standard
  • C
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited Galco Industrial Electronics Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 1885-1379-ND 893834-RU4S-C-D110 84C6307 RU4S-C-D110 RU4S-C-D110 70172571
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - RU4S-C-D110 Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps IDEC General Purpose Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 110DC;Vol-Rtg 30 DC/250 AC/240 AC
Relay Type General General General
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable Socket or Plug-in Style
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Basic relay - 858-151 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details