IDEC Corporation Power Relays, Over 2 Amps RU4S-C-A24

Description
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1021-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1021-ND
Power Relays, Over 2 Amps 1885-1021-ND
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec - 84C6306 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec
84C6306
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec 84C6306
RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC General Purpose - RU4S-C-A24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU4S-C-A24
IDEC General Purpose RU4S-C-A24
Relay, 4PDT, 6A, 24VAC Coil

Relay, 4PDT, 6A, 24VAC Coil

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RU4S-C-A24
Relays - Power Relays, Over 2 Amps RU4S-C-A24
RELAY GEN PURPOSE 4PDT 6A 24V

RELAY GEN PURPOSE 4PDT 6A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1885-1021-ND 84C6306 RU4S-C-A24 RU4S-C-A24
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec IDEC General Purpose Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 788-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details