IDEC Corporation Power Relays, Over 2 Amps RU4S-C-A220

Description
General Purpose Relay 4PDT (4 Form C) 240VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 240VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1201-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1201-ND
Power Relays, Over 2 Amps 1885-1201-ND
General Purpose Relay 4PDT (4 Form C) 240VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 240VAC Coil Socketable

Buy Now Datasheet
IDEC General Purpose - RU4S-C-A220 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU4S-C-A220
IDEC General Purpose RU4S-C-A220
Relay, 4PDT, 6A, 220-240VAC Coil,

Relay, 4PDT, 6A, 220-240VAC Coil,

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RU4S-C-A220
Relays - Power Relays, Over 2 Amps RU4S-C-A220
RELAY GEN PURPOSE 4PDT 6A 240V

RELAY GEN PURPOSE 4PDT 6A 240V

Supplier's Site
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 220-240AC;Pnl-Mnt;Plug-In/Solder - 70172568 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 220-240AC;Pnl-Mnt;Plug-In/Solder
70172568
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 220-240AC;Pnl-Mnt;Plug-In/Solder 70172568
35 g Weight, RU Series General Purpose Relay Non-polarized LED indicator standard Solder-free construction (spot welded, no solder points, lead-free) No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil Snap-on marking plate standard C Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

35 g Weight, RU Series General Purpose Relay

  • Non-polarized LED indicator standard
  • Solder-free construction (spot welded, no solder points, lead-free)
  • No internal wires
  • Mechanical flag indicator standard
  • Manual latching lever with color coding for AC or DC coil
  • Snap-on marking plate standard
  • C
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec - 84C6305 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec
84C6305
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec 84C6305
RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1885-1201-ND RU4S-C-A220 RU4S-C-A220 70172568 84C6305
Product Name Power Relays, Over 2 Amps IDEC General Purpose Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 220-240AC;Pnl-Mnt;Plug-In/Solder Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style Socket or Plug-in Style; Socket
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 788-616 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details