IDEC Corporation Power Relays, Over 2 Amps - RU4S-A24 RU4S-A24

Description
Manufacturer: IDEC Win Source Part Number: 892631-RU4S-A24 Series: RU Operating Temperature Range: -55°C ~ 60°C Features: General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RU4S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050
Request a Quote Datasheet
Description
Manufacturer: IDEC Win Source Part Number: 892631-RU4S-A24 Series: RU Operating Temperature Range: -55°C ~ 60°C Features: General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RU4S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RU4S-A24 - 892631-RU4S-A24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RU4S-A24
892631-RU4S-A24
Power Relays, Over 2 Amps - RU4S-A24 892631-RU4S-A24
Manufacturer: IDEC Win Source Part Number: 892631-RU4S-A24 Series: RU Operating Temperature Range: -55°C ~ 60°C Features: General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RU4S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050

Manufacturer: IDEC
Win Source Part Number: 892631-RU4S-A24
Series: RU
Operating Temperature Range: -55°C ~ 60°C
Features: General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
Package: Bulk
Mounting: Socketable
Family Name: RU4S
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.49.0050

Buy Now Datasheet
Power Relays, Over 2 Amps - 1885-1360-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1360-ND
Power Relays, Over 2 Amps 1885-1360-ND
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 24AC;Vol-Rtg 30 DC/250 AC/240 AC - 70173256 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 24AC;Vol-Rtg 30 DC/250 AC/240 AC
70173256
Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 24AC;Vol-Rtg 30 DC/250 AC/240 AC 70173256
35 g Weight, RU Series General Purpose Relay Non-polarized LED indicator standard Solder-free construction (spot welded, no solder points, lead-free) No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil Snap-on marking plate standard C Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

35 g Weight, RU Series General Purpose Relay

  • Non-polarized LED indicator standard
  • Solder-free construction (spot welded, no solder points, lead-free)
  • No internal wires
  • Mechanical flag indicator standard
  • Manual latching lever with color coding for AC or DC coil
  • Snap-on marking plate standard
  • C
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
IDEC General Purpose - RU4S-A24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU4S-A24
IDEC General Purpose RU4S-A24
Relay, 4PDT, 6A, 24VAC Coil,

Relay, 4PDT, 6A, 24VAC Coil,

Supplier's Site
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec - 18C3889 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec
18C3889
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec 18C3889
RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RU4S-A24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RU4S-A24
Relays - Power Relays, Over 2 Amps RU4S-A24
RELAY GEN PURPOSE 4PDT 6A 24V

RELAY GEN PURPOSE 4PDT 6A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 892631-RU4S-A24 1885-1360-ND 70173256 RU4S-A24 18C3889 RU4S-A24
Product Name Power Relays, Over 2 Amps - RU4S-A24 Power Relays, Over 2 Amps Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 24AC;Vol-Rtg 30 DC/250 AC/240 AC IDEC General Purpose Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Socketable Socketable Socket or Plug-in Style Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Relay Type General General General
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 858-189 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Electromechanical Interface Relays - 1370297 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay - 700-CFB400KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electromechanical Relays & Contactors - 1-1393243-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers