IDEC Corporation Power Relays RU4S-A220

Description
Idec RU4S-A220 Power Relay
Request a Quote Datasheet
Description
Idec RU4S-A220 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8135104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8135104
Power Relays 8135104
Idec RU4S-A220 Power Relay

Idec RU4S-A220 Power Relay

Supplier's Site
Signal Relays, Up to 2 Amps - RU4S-A220 - 1089408-RU4S-A220 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - RU4S-A220
1089408-RU4S-A220
Signal Relays, Up to 2 Amps - RU4S-A220 1089408-RU4S-A220
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089408-RU4S-A220 Termination: Solder Contact Material: Gold, Silver Current Rating: 6 A Approvals: CE, CSA, TUV, cULus Coil Resistance: 18.23 kΩ Coil Current: 4.2 mA Operate Time: 20 ms Weight: 35 g Number of Pins: 14 Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): 782XDX1M4L-220/230A; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Socket RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V Max Current Rating: 6 A Throw Configuration: 4PDT Coil Voltage (AC): 220.24 kV

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089408-RU4S-A220
Termination: Solder
Contact Material: Gold, Silver
Current Rating: 6 A
Approvals: CE, CSA, TUV, cULus
Coil Resistance: 18.23 kΩ
Coil Current: 4.2 mA
Operate Time: 20 ms
Weight: 35 g
Number of Pins: 14
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): 782XDX1M4L-220/230A;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Mount: Socket
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 30 V
Max Current Rating: 6 A
Throw Configuration: 4PDT
Coil Voltage (AC): 220.24 kV

Buy Now
Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 220-240AC;Pnl-Mnt;Plug-In/Solder - 70173261 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 220-240AC;Pnl-Mnt;Plug-In/Solder
70173261
Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 220-240AC;Pnl-Mnt;Plug-In/Solder 70173261
35 g Weight, RU Series General Purpose Relay Non-polarized LED indicator standard Solder-free construction (spot welded, no solder points, lead-free) No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil Snap-on marking plate standard C Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

35 g Weight, RU Series General Purpose Relay

  • Non-polarized LED indicator standard
  • Solder-free construction (spot welded, no solder points, lead-free)
  • No internal wires
  • Mechanical flag indicator standard
  • Manual latching lever with color coding for AC or DC coil
  • Snap-on marking plate standard
  • C
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
IDEC General Purpose - RU4S-A220 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU4S-A220
IDEC General Purpose RU4S-A220
Relay, 4PDT, 6A, 220-240VAC Coil,

Relay, 4PDT, 6A, 220-240VAC Coil,

Supplier's Site
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec - 84C6303 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec
84C6303
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec 84C6303
RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RU4S-A220
Relays - Power Relays, Over 2 Amps RU4S-A220
RELAY PLUG-IN 4PDT 6A 240VAC

RELAY PLUG-IN 4PDT 6A 240VAC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 8135104 1089408-RU4S-A220 70173261 RU4S-A220 84C6303 RU4S-A220
Product Name Power Relays Signal Relays, Up to 2 Amps - RU4S-A220 Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 220-240AC;Pnl-Mnt;Plug-In/Solder IDEC General Purpose Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Throw Double Throw Double Throw Double Throw Double Throw
Mounting Socket or Plug-in Style; Plug in PCBoard; Socket Socket or Plug-in Style Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Approvals RoHS RoHS cULus, CSA, TUV, CE, RoHS; RoHS RoHS
Operating Temp -40 F (-40 C) -67 to 158 F (-55 to 70 C)
Maximum Switching Current 6.00 amps 6.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-607 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details