IDEC Corporation Power Relays, Over 2 Amps RU4S-A110

Description
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1089-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1089-ND
Power Relays, Over 2 Amps 1885-1089-ND
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec - 18C3890 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec
18C3890
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec 18C3890
RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 110-120AC;Pnl-Mnt;Plug-In/Solder - 70173258 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 110-120AC;Pnl-Mnt;Plug-In/Solder
70173258
Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 110-120AC;Pnl-Mnt;Plug-In/Solder 70173258
35 g Weight, RU Series General Purpose Relay Non-polarized LED indicator standard Solder-free construction (spot welded, no solder points, lead-free) No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil Snap-on marking plate standard C Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

35 g Weight, RU Series General Purpose Relay

  • Non-polarized LED indicator standard
  • Solder-free construction (spot welded, no solder points, lead-free)
  • No internal wires
  • Mechanical flag indicator standard
  • Manual latching lever with color coding for AC or DC coil
  • Snap-on marking plate standard
  • C
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
IDEC General Purpose - RU4S-A110 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU4S-A110
IDEC General Purpose RU4S-A110
Relay, 4PDT, 6A, 120VAC Coil,

Relay, 4PDT, 6A, 120VAC Coil,

Supplier's Site
Relays - Power Relays, Over 2 Amps - RU4S-A110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RU4S-A110
Relays - Power Relays, Over 2 Amps RU4S-A110
RELAY GEN PURPOSE 4PDT 6A 120V

RELAY GEN PURPOSE 4PDT 6A 120V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1885-1089-ND 18C3890 70173258 RU4S-A110 RU4S-A110
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 110-120AC;Pnl-Mnt;Plug-In/Solder IDEC General Purpose Relays - Power Relays, Over 2 Amps
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style Socket or Plug-in Style; Socketable
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products