IDEC Corporation Power Relays, Over 2 Amps RU42S-C-D24

Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1328-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1328-ND
Power Relays, Over 2 Amps 1885-1328-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec - 08N2663 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec
08N2663
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec 08N2663
RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RU42S-C-D24
Relays - Power Relays, Over 2 Amps RU42S-C-D24
RELAY GEN PURPOSE 4PDT 3A 24V

RELAY GEN PURPOSE 4PDT 3A 24V

Supplier's Site
IDEC General Purpose - RU42S-C-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU42S-C-D24
IDEC General Purpose RU42S-C-D24
Relay, 4PDT, 3A, 24VDC Coil,

Relay, 4PDT, 3A, 24VDC Coil,

Supplier's Site
RELAY;4PDT;BIFURCATED CONTACTS;3A;24VDCCOIL WITH INDICATOR LED - 70173211 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY;4PDT;BIFURCATED CONTACTS;3A;24VDCCOIL WITH INDICATOR LED
70173211
RELAY;4PDT;BIFURCATED CONTACTS;3A;24VDCCOIL WITH INDICATOR LED 70173211
RELAY;4PDT;BIFURCATE D CONTACTS;3A;24VDCCOI L WITH INDICATOR LED

RELAY;4PDT;BIFURCATED CONTACTS;3A;24VDCCOIL WITH INDICATOR LED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Galco Industrial Electronics Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 1885-1328-ND 08N2663 RU42S-C-D24 RU42S-C-D24 70173211
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps IDEC General Purpose RELAY;4PDT;BIFURCATED CONTACTS;3A;24VDCCOIL WITH INDICATOR LED
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable Socket or Plug-in Style
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA01.2431C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
5 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details