IDEC Corporation Relays - Power Relays, Over 2 Amps RU42S-C-A110

Description
Win Source Part Number: 1091752-RU42S-C-A110 Category: Relays>Power Relays, Over 2 Amps Series: RU Termination Style: Plug In Features: Lighted Indicator, Mechanical Indicator Package: Bulk Contact Form: 4PDT (4 Form C) Contact Material: Silver Nickel (AgNi), Gold (Au) Standard Package: 1 Coil Resistance: 4.55 kOhms Coil Current: 7.1 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 3 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Mounting Type: Socketable Temperature Range - Operating: -55°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Must Operate Voltage: 96 VAC Must Release Voltage: 36 VAC HTSUS: 8536.49.0050 Mfr: IDEC Other Names: 1885-1174 Base Product Number: RU42S
Request a Quote Datasheet
Description
Win Source Part Number: 1091752-RU42S-C-A110 Category: Relays>Power Relays, Over 2 Amps Series: RU Termination Style: Plug In Features: Lighted Indicator, Mechanical Indicator Package: Bulk Contact Form: 4PDT (4 Form C) Contact Material: Silver Nickel (AgNi), Gold (Au) Standard Package: 1 Coil Resistance: 4.55 kOhms Coil Current: 7.1 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 3 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Mounting Type: Socketable Temperature Range - Operating: -55°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Must Operate Voltage: 96 VAC Must Release Voltage: 36 VAC HTSUS: 8536.49.0050 Mfr: IDEC Other Names: 1885-1174 Base Product Number: RU42S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1091752-RU42S-C-A110 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1091752-RU42S-C-A110
Relays - Power Relays, Over 2 Amps 1091752-RU42S-C-A110
Win Source Part Number: 1091752-RU42S-C-A110 Category: Relays>Power Relays, Over 2 Amps Series: RU Termination Style: Plug In Features: Lighted Indicator, Mechanical Indicator Package: Bulk Contact Form: 4PDT (4 Form C) Contact Material: Silver Nickel (AgNi), Gold (Au) Standard Package: 1 Coil Resistance: 4.55 kOhms Coil Current: 7.1 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 3 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Mounting Type: Socketable Temperature Range - Operating: -55°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Must Operate Voltage: 96 VAC Must Release Voltage: 36 VAC HTSUS: 8536.49.0050 Mfr: IDEC Other Names: 1885-1174 Base Product Number: RU42S

Win Source Part Number: 1091752-RU42S-C-A110
Category: Relays>Power Relays, Over 2 Amps
Series: RU
Termination Style: Plug In
Features: Lighted Indicator, Mechanical Indicator
Package: Bulk
Contact Form: 4PDT (4 Form C)
Contact Material: Silver Nickel (AgNi), Gold (Au)
Standard Package: 1
Coil Resistance: 4.55 kOhms
Coil Current: 7.1 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 120VAC
Contact Rating (Current): 3 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 20 ms
Mounting Type: Socketable
Temperature Range - Operating: -55°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
Must Operate Voltage: 96 VAC
Must Release Voltage: 36 VAC
HTSUS: 8536.49.0050
Mfr: IDEC
Other Names: 1885-1174
Base Product Number: RU42S

Buy Now Datasheet
Power Relays, Over 2 Amps - 1885-1174-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1174-ND
Power Relays, Over 2 Amps 1885-1174-ND
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RU42S-C-A110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RU42S-C-A110
Relays - Power Relays, Over 2 Amps RU42S-C-A110
RELAY GEN PURPOSE 4PDT 3A 120V

RELAY GEN PURPOSE 4PDT 3A 120V

Supplier's Site
IDEC General Purpose - RU42S-C-A110 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU42S-C-A110
IDEC General Purpose RU42S-C-A110
Relay, 4PDT, 3A, 110-120VAC Coil,

Relay, 4PDT, 3A, 110-120VAC Coil,

Supplier's Site
Power Relay, 120Vac, 3A, 4Pdt, Socket; Contact Configuration Idec - 08N2658 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 120Vac, 3A, 4Pdt, Socket; Contact Configuration Idec
08N2658
Power Relay, 120Vac, 3A, 4Pdt, Socket; Contact Configuration Idec 08N2658
POWER RELAY, 120VAC, 3A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:3A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

POWER RELAY, 120VAC, 3A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:3A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
RELAY;4PDT;BIFURCATED CONTACTS;3A;110-120VAC COIL WITH INDICATOR LED - 70173450 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY;4PDT;BIFURCATED CONTACTS;3A;110-120VAC COIL WITH INDICATOR LED
70173450
RELAY;4PDT;BIFURCATED CONTACTS;3A;110-120VAC COIL WITH INDICATOR LED 70173450
RELAY;4PDT;BIFURCATE D CONTACTS;3A;110-120V AC COIL WITH INDICATOR LED

RELAY;4PDT;BIFURCATED CONTACTS;3A;110-120VAC COIL WITH INDICATOR LED

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1091752-RU42S-C-A110 1885-1174-ND RU42S-C-A110 RU42S-C-A110 08N2658 70173450
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps IDEC General Purpose Power Relay, 120Vac, 3A, 4Pdt, Socket; Contact Configuration Idec RELAY;4PDT;BIFURCATED CONTACTS;3A;110-120VAC COIL WITH INDICATOR LED
Resistance 4550 ohms
Mounting PCBoard; Socketable Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style
Relay Type General General General
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1833011-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
3 suppliers
Auxiliary Module 2 No 6A Rohs Compliant Finder - 58AC7974 - Newark, An Avnet Company
Specs
Approvals RoHS
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details