IDEC Corporation Relay Plug-In Dpdt 10A 24Vdc Rohs Compliant Idec RU2S-M-D24

Description
Relay Plug-In DPDT 10A 24VDC RoHS Compliant: Yes
Description
Relay Plug-In DPDT 10A 24VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay Plug-In Dpdt 10A 24Vdc Rohs Compliant Idec - 08N2639 - Newark, An Avnet Company
Chicago, IL, United States
Relay Plug-In Dpdt 10A 24Vdc Rohs Compliant Idec
08N2639
Relay Plug-In Dpdt 10A 24Vdc Rohs Compliant Idec 08N2639
Relay Plug-In DPDT 10A 24VDC RoHS Compliant: Yes

Relay Plug-In DPDT 10A 24VDC RoHS Compliant: Yes

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt - 70172649 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt
70172649
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt 70172649
DPDT Contact RU Series 10 A Current General Purpose Relay Non-polarized LED indicator standard Solder-free construction (spot welded, no solder points, lead-free) No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

DPDT Contact RU Series 10 A Current General Purpose Relay

  • Non-polarized LED indicator standard
  • Solder-free construction (spot welded, no solder points, lead-free)
  • No internal wires
  • Mechanical flag indicator standard
  • Manual latching lever with color coding for AC or DC coil
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RU2S-M-D24
Relays - Power Relays, Over 2 Amps RU2S-M-D24
RELAY PLUG-IN DPDT 10A 24VDC

RELAY PLUG-IN DPDT 10A 24VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 08N2639 70172649 RU2S-M-D24
Product Name Relay Plug-In Dpdt 10A 24Vdc Rohs Compliant Idec Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt Relays - Power Relays, Over 2 Amps
Approvals RoHS cULus, CSA, TUV, CE, RoHS; RoHS
Relay Type General
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details