Relay Plug-In DPDT 10A 120VAC RoHS Compliant: Yes
RELAY PLUG-IN DPDT 10A 120VAC
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 08N2634 | RU2S-M-A110 |
| Product Name | Relay Plug-In Dpdt 10A 120Vac Rohs Compliant Idec | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS | |
| Poles | Double Pole (DP) | |
| Throw | Double Throw |