IDEC Corporation Relays - Power Relays, Over 2 Amps RU2S-D24

Description
Manufacturer: IDEC Win Source Part Number: 1323852-RU2S-D24 Category: Relays>Power Relays, Over 2 Amps Packaging: Bulk Termination Style: Plug In Features: Lighted Indicator, Mechanical Indicator, Test Button Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag) Standard Package: 1 Mounting: Socketable Coil Resistance: 605 Ohms Coil Current: 44.7 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Temperature Range - Operating: -55°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.49.0050 Other Part Number: 1885-1296 Base Product Number: RU2S RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IDEC Win Source Part Number: 1323852-RU2S-D24 Category: Relays>Power Relays, Over 2 Amps Packaging: Bulk Termination Style: Plug In Features: Lighted Indicator, Mechanical Indicator, Test Button Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag) Standard Package: 1 Mounting: Socketable Coil Resistance: 605 Ohms Coil Current: 44.7 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Temperature Range - Operating: -55°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.49.0050 Other Part Number: 1885-1296 Base Product Number: RU2S RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1323852-RU2S-D24 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1323852-RU2S-D24
Relays - Power Relays, Over 2 Amps 1323852-RU2S-D24
Manufacturer: IDEC Win Source Part Number: 1323852-RU2S-D24 Category: Relays>Power Relays, Over 2 Amps Packaging: Bulk Termination Style: Plug In Features: Lighted Indicator, Mechanical Indicator, Test Button Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag) Standard Package: 1 Mounting: Socketable Coil Resistance: 605 Ohms Coil Current: 44.7 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Temperature Range - Operating: -55°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.49.0050 Other Part Number: 1885-1296 Base Product Number: RU2S RoHS Status: ROHS3 Compliant

Manufacturer: IDEC
Win Source Part Number: 1323852-RU2S-D24
Category: Relays>Power Relays, Over 2 Amps
Packaging: Bulk
Termination Style: Plug In
Features: Lighted Indicator, Mechanical Indicator, Test Button
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag)
Standard Package: 1
Mounting: Socketable
Coil Resistance: 605 Ohms
Coil Current: 44.7 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 20 ms
Temperature Range - Operating: -55°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
Must Operate Voltage: 19.2 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.49.0050
Other Part Number: 1885-1296
Base Product Number: RU2S
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Power Relays - 8135097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8135097
Power Relays 8135097
Idec RU2S-D24 Power Relay

Idec RU2S-D24 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - 1885-1296-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1296-ND
Power Relays, Over 2 Amps 1885-1296-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt - 70173246 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt
70173246
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt 70173246
10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material Two terminal styles plug-in and PCB mount Non-polarized LED indicator available on plug-in relays No internal wires, lead-free construction Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material

  • Two terminal styles plug-in and PCB mount
  • Non-polarized LED indicator available on plug-in relays
  • No internal wires, lead-free construction
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
IDEC General Purpose - RU2S-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU2S-D24
IDEC General Purpose RU2S-D24
RELAY, DPDT, 10A, 24VDC COIL

RELAY, DPDT, 10A, 24VDC COIL

Supplier's Site
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec - 31C6508 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec
31C6508
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec 31C6508
RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RU2S-D24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RU2S-D24
Relays - Power Relays, Over 2 Amps RU2S-D24
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1323852-RU2S-D24 8135097 1885-1296-ND 70173246 RU2S-D24 31C6508 RU2S-D24
Product Name Relays - Power Relays, Over 2 Amps Power Relays Power Relays, Over 2 Amps Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt IDEC General Purpose Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Resistance 605 ohms
Mounting PCBoard; Socketable Socket or Plug-in Style; Plug in Socketable Socket or Plug-in Style Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Approvals RoHS cULus, CSA, TUV, CE, RoHS; RoHS RoHS
Unlock Full Specs
to access all available technical data