IDEC Corporation Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec RU2S-D110

Description
RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec - 84C6301 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec
84C6301
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec 84C6301
RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RU2S-D110
Relays - Power Relays, Over 2 Amps RU2S-D110
RELAY PLUG-IN DPDT 10A 110VDC

RELAY PLUG-IN DPDT 10A 110VDC

Supplier's Site
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 110DC;Vol-Rtg 250/30AC/DC - 70173247 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 110DC;Vol-Rtg 250/30AC/DC
70173247
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 110DC;Vol-Rtg 250/30AC/DC 70173247
10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material Two terminal styles plug-in and PCB mount Non-polarized LED indicator available on plug-in relays No internal wires, lead-free construction Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material

  • Two terminal styles plug-in and PCB mount
  • Non-polarized LED indicator available on plug-in relays
  • No internal wires, lead-free construction
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 84C6301 RU2S-D110 70173247
Product Name Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 110DC;Vol-Rtg 250/30AC/DC
Features Latching
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 110 volts 110 volts
Mounting Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable Socket or Plug-in Style
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details