IDEC Corporation IDEC General Purpose RU2S-D-D24

Description
Relay, DPDT, 10A, 24VDC Coil,
Description
Relay, DPDT, 10A, 24VDC Coil,

Suppliers

Company
Product
Description
Supplier Links
IDEC General Purpose - RU2S-D-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU2S-D-D24
IDEC General Purpose RU2S-D-D24
Relay, DPDT, 10A, 24VDC Coil,

Relay, DPDT, 10A, 24VDC Coil,

Supplier's Site
Futian, China
Relays - Power Relays, Over 2 Amps
RU2S-D-D24
Relays - Power Relays, Over 2 Amps RU2S-D-D24
RELAY PLUG-IN DPDT 10A 24VDC

RELAY PLUG-IN DPDT 10A 24VDC

Supplier's Site
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt - 70172565 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt
70172565
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt 70172565
General Purpose Relay, 24 V Rated Voltage, 50 Megohms Contact Resistance Non-polarized LED indicator standard Solder-free construction No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil Available without latching lever (or with momentary check button) Snap-on marking plate standard. Cadmium-free contacts. Color coded coils for visual distinction.

General Purpose Relay, 24 V Rated Voltage, 50 Megohms Contact Resistance

  • Non-polarized LED indicator standard
  • Solder-free construction
  • No internal wires
  • Mechanical flag indicator standard
  • Manual latching lever with color coding for AC or DC coil
  • Available without latching lever (or with momentary check button)
    Snap-on marking plate standard. Cadmium-free contacts. Color coded coils for visual distinction.
Supplier's Site

Technical Specifications

  Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number RU2S-D-D24 RU2S-D-D24 70172565
Product Name IDEC General Purpose Relays - Power Relays, Over 2 Amps Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt
Relay Type General
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts
Mounting Socket or Plug-in Style; Socketable Panel
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22.2451 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details