General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
RELAY GEN PURPOSE DPDT 10A 24V
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt
Relay Plug-In DPDT 10A 24VDC RoHS Compliant: Yes
with Diode, Light + No Leverin.
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1885-1278-ND | RU2S-CD-D24 | 70172951 | 07N7712 | RU2S-CD-D24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt | Relay Plug-In Dpdt 10A 24Vdc Rohs Compliant Idec | IDEC General Purpose |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Panel | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator |