RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes
RELAY PLUG-IN DPDT 10A 24VDC
10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material
Relay, DPDT, 10A, 24VDC Coil,
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 84C6300 | RU2S-C-D24 | 70172563 | RU2S-C-D24 |
| Product Name | Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt | IDEC General Purpose |
| Features | Latching | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 24 volts | ||
| Mounting | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | Socket or Plug-in Style |