10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material
RELAY PLUG-IN DPDT 10A 12VDC
RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 70172562 | RU2S-C-D12 | 84C6299 |
| Product Name | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;Pnl-Mnt | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec |
| Relay Type | General | ||
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Approvals | cULus, CSA, TUV, CE, RoHS; RoHS | RoHS |