IDEC Corporation Signal Relays, Up to 2 Amps - RU2S-C-D110 RU2S-C-D110

Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091790-RU2S-C-D110 Termination: Solder Contact Material: Silver Current Rating: 10 A Approvals: CE, CSA, TUV, cULus Coil Resistance: 12.1 kΩ Coil Current: 8.9 mA Operate Time: 20 ms Height: 35 mm Weight: 35 g Number of Pins: 8 Width: 21 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): HL2-HP-DC110V-F; HC2-HTM-DC110V; HL2-L-DC110V; K10P-11D15-110; 4-1419111-5; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Socket RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V Max Current Rating: 10 A Throw Configuration: DPDT Coil Voltage (DC): 110 V
Request a Quote Datasheet
Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091790-RU2S-C-D110 Termination: Solder Contact Material: Silver Current Rating: 10 A Approvals: CE, CSA, TUV, cULus Coil Resistance: 12.1 kΩ Coil Current: 8.9 mA Operate Time: 20 ms Height: 35 mm Weight: 35 g Number of Pins: 8 Width: 21 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): HL2-HP-DC110V-F; HC2-HTM-DC110V; HL2-L-DC110V; K10P-11D15-110; 4-1419111-5; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Socket RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V Max Current Rating: 10 A Throw Configuration: DPDT Coil Voltage (DC): 110 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - RU2S-C-D110 - 1091790-RU2S-C-D110 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - RU2S-C-D110
1091790-RU2S-C-D110
Signal Relays, Up to 2 Amps - RU2S-C-D110 1091790-RU2S-C-D110
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091790-RU2S-C-D110 Termination: Solder Contact Material: Silver Current Rating: 10 A Approvals: CE, CSA, TUV, cULus Coil Resistance: 12.1 kΩ Coil Current: 8.9 mA Operate Time: 20 ms Height: 35 mm Weight: 35 g Number of Pins: 8 Width: 21 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): HL2-HP-DC110V-F; HC2-HTM-DC110V; HL2-L-DC110V; K10P-11D15-110; 4-1419111-5; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Socket RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V Max Current Rating: 10 A Throw Configuration: DPDT Coil Voltage (DC): 110 V

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091790-RU2S-C-D110
Termination: Solder
Contact Material: Silver
Current Rating: 10 A
Approvals: CE, CSA, TUV, cULus
Coil Resistance: 12.1 kΩ
Coil Current: 8.9 mA
Operate Time: 20 ms
Height: 35 mm
Weight: 35 g
Number of Pins: 8
Width: 21 mm
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): HL2-HP-DC110V-F; HC2-HTM-DC110V; HL2-L-DC110V; K10P-11D15-110; 4-1419111-5;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Mount: Socket
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 30 V
Max Current Rating: 10 A
Throw Configuration: DPDT
Coil Voltage (DC): 110 V

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RU2S-C-D110
Relays - Power Relays, Over 2 Amps RU2S-C-D110
RELAY PLUG-IN DPDT 10A 110VDC

RELAY PLUG-IN DPDT 10A 110VDC

Supplier's Site
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec - 84C6298 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec
84C6298
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec 84C6298
RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1091790-RU2S-C-D110 RU2S-C-D110 84C6298
Product Name Signal Relays, Up to 2 Amps - RU2S-C-D110 Relays - Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec
Mounting PCBoard; Socket Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Approvals RoHS RoHS
DC Coil Voltage 110 volts 110 volts 110 volts
Resistance 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA02.0633 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details