IDEC Corporation Relays - Power Relays, Over 2 Amps RU2S-C-A220

Description
RELAY PLUG-IN DPDT 10A 240VAC
Datasheet
Description
RELAY PLUG-IN DPDT 10A 240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Relays - Power Relays, Over 2 Amps
RU2S-C-A220
Relays - Power Relays, Over 2 Amps RU2S-C-A220
RELAY PLUG-IN DPDT 10A 240VAC

RELAY PLUG-IN DPDT 10A 240VAC

Supplier's Site
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec - 84C6296 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec
84C6296
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec 84C6296
RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 220-240AC;Vol-Rtg 250/30AC/DC - 70172561 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 220-240AC;Vol-Rtg 250/30AC/DC
70172561
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 220-240AC;Vol-Rtg 250/30AC/DC 70172561
10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material Two terminal styles plug-in and PCB mount Non-polarized LED indicator available on plug-in relays No internal wires, lead-free construction Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material

  • Two terminal styles plug-in and PCB mount
  • Non-polarized LED indicator available on plug-in relays
  • No internal wires, lead-free construction
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
IDEC General Purpose - RU2S-C-A220 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU2S-C-A220
IDEC General Purpose RU2S-C-A220
RELAY, DPDT, 10A, 220-240VAC COIL

RELAY, DPDT, 10A, 220-240VAC COIL

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number RU2S-C-A220 84C6296 70172561 RU2S-C-A220
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 220-240AC;Vol-Rtg 250/30AC/DC IDEC General Purpose
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
AC Coil Voltage 220 volts 240 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details