IDEC Corporation Power Relays, Over 2 Amps RU2S-A24

Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1384-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1384-ND
Power Relays, Over 2 Amps 1885-1384-ND
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 250/30AC/DC;Pnl-Mnt - 70173231 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 250/30AC/DC;Pnl-Mnt
70173231
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 250/30AC/DC;Pnl-Mnt 70173231
DPDT Contact RU Series 10 A Current General Purpose Relay Non-polarized LED indicator standard Solder-free construction (spot welded, no solder points, lead-free) No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

DPDT Contact RU Series 10 A Current General Purpose Relay

  • Non-polarized LED indicator standard
  • Solder-free construction (spot welded, no solder points, lead-free)
  • No internal wires
  • Mechanical flag indicator standard
  • Manual latching lever with color coding for AC or DC coil
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec - 31C6507 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec
31C6507
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec 31C6507
RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RU2S-A24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RU2S-A24
Relays - Power Relays, Over 2 Amps RU2S-A24
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1384-ND 70173231 31C6507 RU2S-A24
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 250/30AC/DC;Pnl-Mnt Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 119807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details