IDEC Corporation Power Relays, Over 2 Amps RU2S-A220

Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1449-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1449-ND
Power Relays, Over 2 Amps 1885-1449-ND
General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable

Buy Now Datasheet
Power Relays, Over 2 Amps - RU2S-A220 - 892630-RU2S-A220 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RU2S-A220
892630-RU2S-A220
Power Relays, Over 2 Amps - RU2S-A220 892630-RU2S-A220
Manufacturer: IDEC Win Source Part Number: 892630-RU2S-A220 Series: RU Operating Temperature Range: -55°C ~ 60°C Features: General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RU2S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050

Manufacturer: IDEC
Win Source Part Number: 892630-RU2S-A220
Series: RU
Operating Temperature Range: -55°C ~ 60°C
Features: General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable
Package: Bulk
Mounting: Socketable
Family Name: RU2S
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.49.0050

Buy Now Datasheet
Power Relays - 8135072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8135072
Power Relays 8135072
Idec RU2S-A220 Power Relay

Idec RU2S-A220 Power Relay

Supplier's Site
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 220-240AC;Vol-Rtg 250/30AC/DC - 70173244 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 220-240AC;Vol-Rtg 250/30AC/DC
70173244
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 220-240AC;Vol-Rtg 250/30AC/DC 70173244
10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material Two terminal styles plug-in and PCB mount Non-polarized LED indicator available on plug-in relays No internal wires, lead-free construction Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material

  • Two terminal styles plug-in and PCB mount
  • Non-polarized LED indicator available on plug-in relays
  • No internal wires, lead-free construction
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
IDEC General Purpose - RU2S-A220 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU2S-A220
IDEC General Purpose RU2S-A220
RELAY, DPDT, 10A, 220-240VAC COIL

RELAY, DPDT, 10A, 220-240VAC COIL

Supplier's Site
Relays - Power Relays, Over 2 Amps - RU2S-A220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RU2S-A220
Relays - Power Relays, Over 2 Amps RU2S-A220
RELAY GEN PURPOSE DPDT 10A 240V

RELAY GEN PURPOSE DPDT 10A 240V

Supplier's Site
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec - 84C6294 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec
84C6294
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec 84C6294
RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1449-ND 892630-RU2S-A220 8135072 70173244 RU2S-A220 RU2S-A220 84C6294
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - RU2S-A220 Power Relays Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 220-240AC;Vol-Rtg 250/30AC/DC IDEC General Purpose Relays - Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec
Relay Type General General General
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style; Plug in Socket or Plug-in Style Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 2042-3839 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details