IDEC Corporation Power Relays, Over 2 Amps RU2S-A110

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Idec RU Series Relay, part number 31C6506, features a double pole double throw (DPDT) contact configuration with a contact rating of 10A at 240VAC and 30VDC. It is designed for socket mounting and operates with a coil voltage of 120VAC. The relay is equipped with a non-polarized LED indicator and a mechanical flag indicator for status indication. It has a power consumption of 1.1-1.4VA for AC and 0.9-1.0W for DC applications. The relay is RoHS compliant, utilizing cadmium-free contacts, and is rated for a minimum of 20 million mechanical operations and 30 million electrical operations for DC applications. The operating temperature range is from -55°C to +70°C, and it has a dielectric strength of 2500VAC between contacts and coil. This relay is suitable for applications requiring reliable switching in both AC and DC circuits.

Datasheet Summary
Powered by GS/AI

The Idec RU Series Relay, part number 31C6506, features a double pole double throw (DPDT) contact configuration with a contact rating of 10A at 240VAC and 30VDC. It is designed for socket mounting and operates with a coil voltage of 120VAC. The relay is equipped with a non-polarized LED indicator and a mechanical flag indicator for status indication. It has a power consumption of 1.1-1.4VA for AC and 0.9-1.0W for DC applications. The relay is RoHS compliant, utilizing cadmium-free contacts, and is rated for a minimum of 20 million mechanical operations and 30 million electrical operations for DC applications. The operating temperature range is from -55°C to +70°C, and it has a dielectric strength of 2500VAC between contacts and coil. This relay is suitable for applications requiring reliable switching in both AC and DC circuits.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1251-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1251-ND
Power Relays, Over 2 Amps 1885-1251-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 969627-RU2S-A110 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
969627-RU2S-A110
Relays - Power Relays, Over 2 Amps 969627-RU2S-A110
Win Source Part Number: 969627-RU2S-A110 Category: Relays>Power Relays, Over 2 Amps Series: RU Termination Style: Plug In Features: Lighted Indicator, Mechanical Indicator, Test Button Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag) Standard Package: 1 Coil Resistance: 4.55 kOhms Coil Current: 7.1 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Mounting Type: Socketable Temperature Range - Operating: -55°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Must Operate Voltage: 96 VAC Must Release Voltage: 36 VAC HTSUS: 8536.49.0050 Mfr: IDEC Other Names: 1885-1251 Base Product Number: RU2S

Win Source Part Number: 969627-RU2S-A110
Category: Relays>Power Relays, Over 2 Amps
Series: RU
Termination Style: Plug In
Features: Lighted Indicator, Mechanical Indicator, Test Button
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag)
Standard Package: 1
Coil Resistance: 4.55 kOhms
Coil Current: 7.1 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 120VAC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 20 ms
Mounting Type: Socketable
Temperature Range - Operating: -55°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Must Operate Voltage: 96 VAC
Must Release Voltage: 36 VAC
HTSUS: 8536.49.0050
Mfr: IDEC
Other Names: 1885-1251
Base Product Number: RU2S

Buy Now Datasheet
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 110-120AC;Vol-Rtg 250/30AC/DC - 70173235 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 110-120AC;Vol-Rtg 250/30AC/DC
70173235
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 110-120AC;Vol-Rtg 250/30AC/DC 70173235
10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material Two terminal styles plug-in and PCB mount Non-polarized LED indicator available on plug-in relays No internal wires, lead-free construction Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material

  • Two terminal styles plug-in and PCB mount
  • Non-polarized LED indicator available on plug-in relays
  • No internal wires, lead-free construction
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec - 31C6506 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec
31C6506
Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec 31C6506
RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RU2S-A110
Relays - Power Relays, Over 2 Amps RU2S-A110
RELAY GEN PURPOSE DPDT 10A 120V

RELAY GEN PURPOSE DPDT 10A 120V

Supplier's Site
IDEC General Purpose - RU2S-A110 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU2S-A110
IDEC General Purpose RU2S-A110
Relay, DPDT, 10A, 110-120VAC Coil,

Relay, DPDT, 10A, 110-120VAC Coil,

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Galco Industrial Electronics
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1885-1251-ND 969627-RU2S-A110 70173235 31C6506 RU2S-A110 RU2S-A110
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 110-120AC;Vol-Rtg 250/30AC/DC Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps IDEC General Purpose
Relay Type General General General
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Socket without relay - 788-101 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details