IDEC Corporation Electromechanical Multifunction Timer; Product Range Idec RTE-P2AF20

Description
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes
Datasheet
Description
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Multifunction Timer; Product Range Idec - 83H4153 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Multifunction Timer; Product Range Idec
83H4153
Electromechanical Multifunction Timer; Product Range Idec 83H4153
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes

ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunction; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Timer/Counter - 599621 - Radwell International
Willingboro, NJ, United States
Timer/Counter
599621
Timer/Counter 599621
TIME DELAY RELAY, 100-240 VAC, TIME DELAYS UP TO 600 HOURS, HIGH REPEAT ACCURACY 0.2%, ON AND TIME OUT LED INDICATORS, 10 AMP CONTACT RATING, 2-DPDT CONTACTS, POWER TRIGGERED RTE SERIES ANALOG TIMER, 11-PIN TERMINALS. FREE 2 YEAR RADWELL WARRANTY

TIME DELAY RELAY, 100-240 VAC, TIME DELAYS UP TO 600 HOURS, HIGH REPEAT ACCURACY 0.2%, ON AND TIME OUT LED INDICATORS, 10 AMP CONTACT RATING, 2-DPDT CONTACTS, POWER TRIGGERED RTE SERIES ANALOG TIMER, 11-PIN TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Timers Electromechanical Timers
Product Number 83H4153 599621
Product Name Electromechanical Multifunction Timer; Product Range Idec Timer/Counter
Instrument Type Timer Timer
Technology Electronic Electromechanical
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Timer, Spst, 0.05S-100H, 240V; Product Range Finder - 08X7301 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Clocks - 2731675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details