IDEC Corporation Timer/Counter RTE-P1D12

Description
ELECTRONIC TIMER, 8-PIN PLUG-IN DPDT, 10AMP. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ELECTRONIC TIMER, 8-PIN PLUG-IN DPDT, 10AMP. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 818914 - Radwell International
Willingboro, NJ, United States
Timer/Counter
818914
Timer/Counter 818914
ELECTRONIC TIMER, 8-PIN PLUG-IN DPDT, 10AMP. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC TIMER, 8-PIN PLUG-IN DPDT, 10AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electromechanical Multifunction Timer; Product Range Idec - 83H4151 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Multifunction Timer; Product Range Idec
83H4151
Electromechanical Multifunction Timer; Product Range Idec 83H4151
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:12VDC; Reset Time:100msRoHS Compliant: Yes

ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunction; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:12VDC; Reset Time:100msRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number 818914 83H4151
Product Name Timer/Counter Electromechanical Multifunction Timer; Product Range Idec
Instrument Type Timer Timer
Technology Electromechanical Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 1385663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Dpdt, Nfc Prog, 16A; Product Range Finder - 10AC9866 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details