IDEC Corporation Timer/Counter RTE-P1AF20

Description
TIMER, 8PIN, 10AMP, 240VAC, 30VDV, PLUG-IN, 0.1 SEC. TO 600 HR, RTE SERIES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TIMER, 8PIN, 10AMP, 240VAC, 30VDV, PLUG-IN, 0.1 SEC. TO 600 HR, RTE SERIES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 447213 - Radwell International
Willingboro, NJ, United States
Timer/Counter
447213
Timer/Counter 447213
TIMER, 8PIN, 10AMP, 240VAC, 30VDV, PLUG-IN, 0.1 SEC. TO 600 HR, RTE SERIES. FREE 2 YEAR RADWELL WARRANTY

TIMER, 8PIN, 10AMP, 240VAC, 30VDV, PLUG-IN, 0.1 SEC. TO 600 HR, RTE SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electromechanical Multifunction Timer; Product Range Idec - 83H4150 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Multifunction Timer; Product Range Idec
83H4150
Electromechanical Multifunction Timer; Product Range Idec 83H4150
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes

ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunction; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number 447213 83H4150
Product Name Timer/Counter Electromechanical Multifunction Timer; Product Range Idec
Instrument Type Timer Timer
Technology Electromechanical Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 1612448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Timer, 0.1S-9999H, 240V, Dpdt; Product Range Finder - 25AC2413 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details