IDEC Corporation Time Delay Relays RTE-B2D12

Description
RELAY TIME DELAY 600HR 10A 240V
Request a Quote Datasheet
Description
RELAY TIME DELAY 600HR 10A 240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1885-RTE-B2D12-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
1885-RTE-B2D12-ND
Time Delay Relays 1885-RTE-B2D12-ND
RELAY TIME DELAY 600HR 10A 240V

RELAY TIME DELAY 600HR 10A 240V

Buy Now Datasheet
Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC - 70172646 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC
70172646
Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC 70172646
10 A, 0.1 Sec. to 600 hr Timing Range, Analog Timers Specifications Input Voltages: 120-240 VAC +10% to –20% (50/60 Hz); 12 VDC, ±10%; 24 V AC/DC, +10% to –15%. Contact Configuration: 2 Form C, DPDT (delay outputs). Contact Load Ratings: 10 A resist. @ 240 VAC, 30 VDC; 7 A inductive @ 240 VAC, 30 VDC; 1⁄6 HP @ 120 VAC; 1⁄3 HP @ 240 VAC. Power Consumption: 2.2 VA, maximum. Repeat Accuracy: ±0.25% maximum, 10 ms. Reset Time: 0.1 second, maximum. Dielectric Strength: 1500 VAC, 1 minute (between power and output terminal, except between contacts of the same pole). Life Expectancy: Mechanical — 50,000,000 operations; Electrical 250,000 operations. Multifunction/Time Range Electronic Timer Features Multifunction Operation: On-Delay/Interval or Off-Delay/Single-Sho t Multi-Time Range Settings from 0.1 Second to 600 Hours High Repeat Accuracy of ± 0.25% Standard Pin or Blade Termination UL Listed, C-UL Listed, TüV Tested, CE Marked

10 A, 0.1 Sec. to 600 hr Timing Range, Analog Timers
Specifications Input Voltages: 120-240 VAC +10% to –20% (50/60 Hz); 12 VDC, ±10%; 24 V AC/DC, +10% to –15%. Contact Configuration: 2 Form C, DPDT (delay outputs). Contact Load Ratings: 10 A resist. @ 240 VAC, 30 VDC; 7 A inductive @ 240 VAC, 30 VDC; 1⁄6 HP @ 120 VAC; 1⁄3 HP @ 240 VAC. Power Consumption: 2.2 VA, maximum. Repeat Accuracy: ±0.25% maximum, 10 ms. Reset Time: 0.1 second, maximum. Dielectric Strength: 1500 VAC, 1 minute (between power and output terminal, except between contacts of the same pole). Life Expectancy: Mechanical — 50,000,000 operations; Electrical 250,000 operations.
Multifunction/Time Range Electronic Timer
Features

  • Multifunction Operation: On-Delay/Interval or Off-Delay/Single-Shot
  • Multi-Time Range Settings from 0.1 Second to 600 Hours
  • High Repeat Accuracy of ± 0.25%
  • Standard Pin or Blade Termination
  • UL Listed, C-UL Listed, TÜV Tested, CE Marked
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays
Product Number 1885-RTE-B2D12-ND 70172646
Product Name Time Delay Relays Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC
Time Ranges 0.1 Sec ~ 600 Hrs
Mounting Socket or Plug-in Style
Function Type Multi-function Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Approvals / Ratings cULus, CE, TUV
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSF3FZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 347668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1472969-7-ND - DigiKey
Specs
Time Ranges 1 Min ~ 10 Min
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers