IDEC Corporation Timer/Counter RTE-B2AF20

Description
TIMER, BLADE PLUG-IN DPDT, ADJUSTABLE RANGE, POWER RANGE 100 VAC TO 240 VAC 50/60 HZ, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TIMER, BLADE PLUG-IN DPDT, ADJUSTABLE RANGE, POWER RANGE 100 VAC TO 240 VAC 50/60 HZ, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 447167 - Radwell International
Willingboro, NJ, United States
Timer/Counter
447167
Timer/Counter 447167
TIMER, BLADE PLUG-IN DPDT, ADJUSTABLE RANGE, POWER RANGE 100 VAC TO 240 VAC 50/60 HZ, 10 AMP. FREE 2 YEAR RADWELL WARRANTY

TIMER, BLADE PLUG-IN DPDT, ADJUSTABLE RANGE, POWER RANGE 100 VAC TO 240 VAC 50/60 HZ, 10 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electromechanical Multifunction Timer; Product Range Idec - 83H4147 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Multifunction Timer; Product Range Idec
83H4147
Electromechanical Multifunction Timer; Product Range Idec 83H4147
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes

ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunction; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number 447167 83H4147
Product Name Timer/Counter Electromechanical Multifunction Timer; Product Range Idec
Instrument Type Timer Timer
Technology Electromechanical Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data