IDEC Corporation Timer/Counter RTE-B2AD24

Description
TIMER, 9BLADE, PLUG-IN, DPDT, 10A, 24/240VAC 24/30VDC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TIMER, 9BLADE, PLUG-IN, DPDT, 10A, 24/240VAC 24/30VDC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 829725 - Radwell International
Willingboro, NJ, United States
Timer/Counter
829725
Timer/Counter 829725
TIMER, 9BLADE, PLUG-IN, DPDT, 10A, 24/240VAC 24/30VDC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

TIMER, 9BLADE, PLUG-IN, DPDT, 10A, 24/240VAC 24/30VDC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electromechanical Multifunction Timer; Product Range Idec - 78H1740 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Multifunction Timer; Product Range Idec
78H1740
Electromechanical Multifunction Timer; Product Range Idec 78H1740
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Reset Time:100ms RoHS Compliant: Yes

ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunction; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Reset Time:100ms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number 829725 78H1740
Product Name Timer/Counter Electromechanical Multifunction Timer; Product Range Idec
Instrument Type Timer Timer
Technology Electromechanical Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 83.82 - Modular timer 16A - 838202400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
2 suppliers
Time Switches - 7388697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details