IDEC Corporation Timer/Counter RTE-B1AF20

Description
TIMER, ANALOG, 10 AMP, 100 TO 240 V, 0.1 SECOND TO 600 HOUR, ANALOG, MULTI-MODE, LED. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TIMER, ANALOG, 10 AMP, 100 TO 240 V, 0.1 SECOND TO 600 HOUR, ANALOG, MULTI-MODE, LED. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 66653111 - Radwell International
Willingboro, NJ, United States
Timer/Counter
66653111
Timer/Counter 66653111
TIMER, ANALOG, 10 AMP, 100 TO 240 V, 0.1 SECOND TO 600 HOUR, ANALOG, MULTI-MODE, LED. FREE 2 YEAR RADWELL WARRANTY

TIMER, ANALOG, 10 AMP, 100 TO 240 V, 0.1 SECOND TO 600 HOUR, ANALOG, MULTI-MODE, LED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electromechanical Multifunction Timer; Product Range Idec - 82H2304 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Multifunction Timer; Product Range Idec
82H2304
Electromechanical Multifunction Timer; Product Range Idec 82H2304
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes

ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunction; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number 66653111 82H2304
Product Name Timer/Counter Electromechanical Multifunction Timer; Product Range Idec
Instrument Type Timer Timer
Technology Electromechanical Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 1385666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Timers, Dpdt, 0.05Sec To 3Min, 250V; Product Range Finder - 68W6991 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details
Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details