IDEC Corporation Timer/Counter RTE-B1AD24

Description
TIMER,0-1 MIN,11 BLADE, PLUG-IN, DPDT, 10 AMP, 24AC/DC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TIMER,0-1 MIN,11 BLADE, PLUG-IN, DPDT, 10 AMP, 24AC/DC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 829715 - Radwell International
Willingboro, NJ, United States
Timer/Counter
829715
Timer/Counter 829715
TIMER,0-1 MIN,11 BLADE, PLUG-IN, DPDT, 10 AMP, 24AC/DC. FREE 2 YEAR RADWELL WARRANTY

TIMER,0-1 MIN,11 BLADE, PLUG-IN, DPDT, 10 AMP, 24AC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electromechanical Multifunction Timer; Product Range Idec - 83H3624 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Multifunction Timer; Product Range Idec
83H3624
Electromechanical Multifunction Timer; Product Range Idec 83H3624
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Reset Time:100ms RoHS Compliant: No

ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunction; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Reset Time:100ms RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number 829715 83H3624
Product Name Timer/Counter Electromechanical Multifunction Timer; Product Range Idec
Instrument Type Timer Timer
Technology Electromechanical Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-100H, 125V; Product Range Finder - 08X7296 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Clocks - 2805531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details