IDEC Corporation Time Delay Relays RTE-B1AD24

Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Hrs Delay 10A @ 240VAC/30VDC Socketable
Request a Quote Datasheet
Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Hrs Delay 10A @ 240VAC/30VDC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1885-1342-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
1885-1342-ND
Time Delay Relays 1885-1342-ND
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Hrs Delay 10A @ 240VAC/30VDC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Hrs Delay 10A @ 240VAC/30VDC Socketable

Buy Now Datasheet
IDEC Time Delay - RTE-B1AD24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Time Delay
RTE-B1AD24
IDEC Time Delay RTE-B1AD24
TIME DELAY RELAY, 24VAC/DC, BLADED

TIME DELAY RELAY, 24VAC/DC, BLADED

Supplier's Site
Time Delay Relays - RTE-B1AD24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
RTE-B1AD24
Time Delay Relays RTE-B1AD24
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Hrs Delay 10A @ 240VAC/30VDC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Hrs Delay 10A @ 240VAC/30VDC Socketable

Buy Now Datasheet
Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24V;Vol-Rtg 240/30AC/DC - 70172639 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24V;Vol-Rtg 240/30AC/DC
70172639
Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24V;Vol-Rtg 240/30AC/DC 70172639
Specifications Input Voltages: 120-240 VAC +10% to –20% (50/60 Hz); 12 VDC, ±10%; 24 VAC/VDC, +10% to –15%. Contact Configuration: 2 Form C, DPDT (delay outputs). Contact Load Ratings: 10 A resist. @ 240 VAC, 30 VDC; 7 A inductive @ 240 VAC, 30 VDC; 1⁄6 HP @ 120 VAC; 1⁄3 HP @ 240 VAC. Power Consumption: 2.2 VA, maximum. Repeat Accuracy: ±0.25% maximum, 10 ms. Reset Time: 0.1 second, maximum. Dielectric Strength: 1500 VAC, 1 minute (between power and output terminal, except between contacts of the same pole). Life Expectancy: Mechanical — 50,000,000 operations; Electrical 250,000 operations. Features: Multifunction Operation: On-Delay/Interval or Off-Delay/Single-Sho t Multi-Time Range Settings from 0.1 Second to 600 Hours High Repeat Accuracy of ±0.25% Standard Pin or Blade Termination UL Listed, C-UL Listed, TüV Tested, CE Marked

Specifications Input Voltages: 120-240 VAC +10% to –20% (50/60 Hz); 12 VDC, ±10%; 24 VAC/VDC, +10% to –15%. Contact Configuration: 2 Form C, DPDT (delay outputs). Contact Load Ratings: 10 A resist. @ 240 VAC, 30 VDC; 7 A inductive @ 240 VAC, 30 VDC; 1⁄6 HP @ 120 VAC; 1⁄3 HP @ 240 VAC. Power Consumption: 2.2 VA, maximum. Repeat Accuracy: ±0.25% maximum, 10 ms. Reset Time: 0.1 second, maximum. Dielectric Strength: 1500 VAC, 1 minute (between power and output terminal, except between contacts of the same pole). Life Expectancy: Mechanical — 50,000,000 operations; Electrical 250,000 operations.
Features:

  • Multifunction Operation: On-Delay/Interval or Off-Delay/Single-Shot
  • Multi-Time Range Settings from 0.1 Second to 600 Hours
  • High Repeat Accuracy of ±0.25%
  • Standard Pin or Blade Termination
  • UL Listed, C-UL Listed, TÜV Tested, CE Marked
Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 1885-1342-ND RTE-B1AD24 RTE-B1AD24 70172639
Product Name Time Delay Relays IDEC Time Delay Time Delay Relays Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24V;Vol-Rtg 240/30AC/DC
Time Ranges 0.1 Sec ~ 600 Hrs 0.1 Sec ~ 600 Hrs
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Function Type Multi-function Multi-function Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C) Double Pole, Double Throw (DPDT)
Minimum 0.1000 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Tube Base Dial Timing Relay - 700-HRM12TA17 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Single Function
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 6667937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details