IDEC Corporation Ssr, Din/panel Mount, 600Vac, 280Vac 45A; Contact Configuration Idec RSCA2N-45A

Description
SSR, DIN/PANEL MOUNT, 600VAC, 280VAC 45A; Contact Configuration:SPST-N O; Load Current:45A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes
Datasheet
Description
SSR, DIN/PANEL MOUNT, 600VAC, 280VAC 45A; Contact Configuration:SPST-N O; Load Current:45A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Din/panel Mount, 600Vac, 280Vac 45A; Contact Configuration Idec - 34M2061 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din/panel Mount, 600Vac, 280Vac 45A; Contact Configuration Idec
34M2061
Ssr, Din/panel Mount, 600Vac, 280Vac 45A; Contact Configuration Idec 34M2061
SSR, DIN/PANEL MOUNT, 600VAC, 280VAC 45A; Contact Configuration:SPST-N O; Load Current:45A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes

SSR, DIN/PANEL MOUNT, 600VAC, 280VAC 45A; Contact Configuration:SPST-NO; Load Current:45A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
RSCA2N-45A
Relays - Solid State Relays RSCA2N-45A
SOLID STATE RELAY 45A DIN TYPE

SOLID STATE RELAY 45A DIN TYPE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays
Product Number 34M2061 RSCA2N-45A
Product Name Ssr, Din/panel Mount, 600Vac, 280Vac 45A; Contact Configuration Idec Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2198-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-286-792-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Interface Relays - 2125494 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details