IDEC Corporation Relays - Solid State Relays RSCA1N-45A

Description
SOLID STATE RELAY 45A DIN TYPE
Datasheet
Description
SOLID STATE RELAY 45A DIN TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
RSCA1N-45A
Relays - Solid State Relays RSCA1N-45A
SOLID STATE RELAY 45A DIN TYPE

SOLID STATE RELAY 45A DIN TYPE

Supplier's Site
Ssr, Din/panel Mount, 600Vac, 140Vac 45A; Contact Configuration Idec - 34M2058 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din/panel Mount, 600Vac, 140Vac 45A; Contact Configuration Idec
34M2058
Ssr, Din/panel Mount, 600Vac, 140Vac 45A; Contact Configuration Idec 34M2058
SSR, DIN/PANEL MOUNT, 600VAC, 140VAC 45A; Contact Configuration:SPST-N O; Load Current:45A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes

SSR, DIN/PANEL MOUNT, 600VAC, 140VAC 45A; Contact Configuration:SPST-NO; Load Current:45A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number RSCA1N-45A 34M2058
Product Name Relays - Solid State Relays Ssr, Din/panel Mount, 600Vac, 140Vac 45A; Contact Configuration Idec
Mounting Bracket (Flange) Mount; DIN; Chassis Mount, DIN Rail Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1203-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Solid State Relays - 2946-859-793-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Interface Relays - 2125493 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details