IDEC Corporation Relays - Solid State Relays RSCA1N-20A

Description
SOLID STATE RELAY 20A DIN TYPE
Datasheet
Description
SOLID STATE RELAY 20A DIN TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
RSCA1N-20A
Relays - Solid State Relays RSCA1N-20A
SOLID STATE RELAY 20A DIN TYPE

SOLID STATE RELAY 20A DIN TYPE

Supplier's Site
Ssr, Din/panel Mount, 600Vac, 140Vac 20A; Contact Configuration Idec - 34M2056 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din/panel Mount, 600Vac, 140Vac 20A; Contact Configuration Idec
34M2056
Ssr, Din/panel Mount, 600Vac, 140Vac 20A; Contact Configuration Idec 34M2056
SSR, DIN/PANEL MOUNT, 600VAC, 140VAC 20A; Contact Configuration:SPST-N O; Load Current:20A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes

SSR, DIN/PANEL MOUNT, 600VAC, 140VAC 20A; Contact Configuration:SPST-NO; Load Current:20A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 8084635 - Radwell International
Willingboro, NJ, United States
Relay/Socket
8084635
Relay/Socket 8084635
SOLID STATE RELAY, 20A DIN TYPE. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAY, 20A DIN TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number RSCA1N-20A 34M2056 8084635
Product Name Relays - Solid State Relays Ssr, Din/panel Mount, 600Vac, 140Vac 20A; Contact Configuration Idec Relay/Socket
Mounting Bracket (Flange) Mount; DIN; Chassis Mount, DIN Rail Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 2125492 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details