IDEC Corporation Power Relays, Over 2 Amps RR3PA-ULDC48V

Description
General Purpose Relay 3PDT (3 Form C) 48VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 48VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1421-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1421-ND
Power Relays, Over 2 Amps 1885-1421-ND
General Purpose Relay 3PDT (3 Form C) 48VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 48VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR3PA-ULDC48V
Relays - Power Relays, Over 2 Amps RR3PA-ULDC48V
RELAY GEN PURPOSE 3PDT 10A 48V

RELAY GEN PURPOSE 3PDT 10A 48V

Supplier's Site
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 31B3388 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
31B3388
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 31B3388
RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1421-ND RR3PA-ULDC48V 31B3388
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details