IDEC Corporation Power Relays, Over 2 Amps RR3PA-ULDC12V

Description
General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1520-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1520-ND
Power Relays, Over 2 Amps 1885-1520-ND
General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR3PA-ULDC12V
Relays - Power Relays, Over 2 Amps RR3PA-ULDC12V
RELAY GEN PURPOSE 3PDT 10A 12V

RELAY GEN PURPOSE 3PDT 10A 12V

Supplier's Site
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 91F5549 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
91F5549
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 91F5549
RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1520-ND RR3PA-ULDC12V 91F5549
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170600019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Relay module - 2042-3869 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details