RELAY PLUG-IN 3PDT 10A 12VDC
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, 3PDT CONTACT, 11 PIN TERMINAL, INDICATOR, CHECK BOTTOM, 12 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Relay Plug-In 3PDT 10A 12VDC RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RR3PA-ULCDC12V | 818846 | 31B3384 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay/Socket | Relay Plug-In 3Pdt 10A 12Vdc Rohs Compliant Idec |
| Throw | Double Throw |