General Purpose Relay 3PDT (3 Form C) 6VAC Coil Socketable
Relay Plug-In 3PDT 10A 6VAC RoHS Compliant: Yes
RELAY GEN PURPOSE 3PDT 10A 6V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1885-1197-ND | 31B3376 | RR3PA-ULAC6V |
| Product Name | Power Relays, Over 2 Amps | Relay Plug-In 3Pdt 10A 6Vac Rohs Compliant Idec | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Triple Pole (TP) | ||
| Throw | Double Throw | Double Throw |