General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 24V
DISCONTINUED BY MANUFACTURER, POWER RELAY, WITH INDICATOR LIGHT, 24V AC COIL, 10 AMP, 3PDT CONTACT, 11 PIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-1774-ND | RR3PA-ULAC24V | 447102 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay/Socket |
| Relay Type | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Triple Pole (TP) | ||
| Throw | Double Throw | Double Throw |