POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, 3PDT CONTACT, 11 PIN TERMINAL, INDICATOR LIGHT, 240 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
RELAY PLUG-IN 3PDT 10A 240VAC
Relay Plug-In 3PDT 10A 240VAC RoHS Compliant: Yes
| Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 818898 | RR3PA-ULAC240V | 31B3374 |
| Product Name | Relay/Socket | Relays - Power Relays, Over 2 Amps | Relay Plug-In 3Pdt 10A 240Vac Rohs Compliant Idec |
| Throw | Double Throw |