IDEC Corporation Power Relays, Over 2 Amps RR3PA-UAC24V

Description
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1396-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1396-ND
Power Relays, Over 2 Amps 1885-1396-ND
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 240/30AC/DC;Pnl-Mnt - 70174910 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 240/30AC/DC;Pnl-Mnt
70174910
Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 240/30AC/DC;Pnl-Mnt 70174910
10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material UL recognized, CSA certified, CE marked pin and blade type terminals and 10 amp capacity. Specifications . Contact Material: Silver. Contact Resistance: 30 Mω max. (initial value). Power Consumption: AC — approx. 3 VA (50 Hz), 2.5 VA (60 Hz); DC — approx. 1.5 W. Operating Frequency: 1800 operations/hour. Temperature Rise: Coil — 153°F (85°C) max.; Contact — 117°F (65°C) max. Operating Temperature: –22°F to +158°F (–30°C to+70°C). Horsepower Rating: 1⁄4 HP at 120 VAC; 1⁄3 HP at 240 VAC. Maximum Continuous Applied Voltage at 68°F: (110% of rated voltage without overheating. Minimum Operate Voltage at 68°F: 80% of rated voltage. Contact Rating (UL): 10 A resistive, 7 A inductive at 240 VAC; 10 A resistive, 7 A inductive at 30 VDC. DIN rail, surface, and panel mount sockets are available for a wide variety of mounting applications.

10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material
UL recognized, CSA certified, CE marked pin and blade type terminals and 10 amp capacity. Specifications . Contact Material: Silver. Contact Resistance: 30 MΩ max. (initial value). Power Consumption: AC — approx. 3 VA (50 Hz), 2.5 VA (60 Hz); DC — approx. 1.5 W. Operating Frequency: 1800 operations/hour. Temperature Rise: Coil — 153°F (85°C) max.; Contact — 117°F (65°C) max. Operating Temperature: –22°F to +158°F (–30°C to+70°C). Horsepower Rating: 1⁄4 HP at 120 VAC; 1⁄3 HP at 240 VAC. Maximum Continuous Applied Voltage at 68°F: (110% of rated voltage without overheating. Minimum Operate Voltage at 68°F: 80% of rated voltage. Contact Rating (UL): 10 A resistive, 7 A inductive at 240 VAC; 10 A resistive, 7 A inductive at 30 VDC.
DIN rail, surface, and panel mount sockets are available for a wide variety of mounting applications.

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR3PA-UAC24V
Relays - Power Relays, Over 2 Amps RR3PA-UAC24V
RELAY GEN PURPOSE 3PDT 10A 24V

RELAY GEN PURPOSE 3PDT 10A 24V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1885-1396-ND 70174910 RR3PA-UAC24V
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 240/30AC/DC;Pnl-Mnt Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Panel Socket or Plug-in Style; Socketable
Poles Triple Pole (TP) Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Operating Temp -13 to 104 F (-25 to 40 C) -13 to 104 F (-25 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CF400KD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details