IDEC Corporation Power Relays, Over 2 Amps RR3PA-UAC120V

Description
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1088-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1088-ND
Power Relays, Over 2 Amps 1885-1088-ND
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RR3PA-UAC120V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RR3PA-UAC120V
Relays - Power Relays, Over 2 Amps RR3PA-UAC120V
RELAY GEN PURPOSE 3PDT 10A 120V

RELAY GEN PURPOSE 3PDT 10A 120V

Supplier's Site
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 91F5544 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
91F5544
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 91F5544
RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Pnl-Mnt;Solder;11 Pin - 70174911 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Pnl-Mnt;Solder;11 Pin
70174911
Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Pnl-Mnt;Solder;11 Pin 70174911
10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material UL recognized, CSA certified, CE marked pin and blade type terminals and 10 amp capacity. Specifications . Contact Material: Silver. Contact Resistance: 30 Mω max. (initial value). Power Consumption: AC — approx. 3 VA (50 Hz), 2.5 VA (60 Hz); DC — approx. 1.5 W. Operating Frequency: 1800 operations/hour. Temperature Rise: Coil — 153°F (85°C) max.; Contact — 117°F (65°C) max. Operating Temperature: –22°F to +158°F (–30°C to+70°C). Horsepower Rating: 1⁄4 HP at 120 VAC; 1⁄3 HP at 240 VAC. Maximum Continuous Applied Voltage at 68°F: (110% of rated voltage without overheating. Minimum Operate Voltage at 68°F: 80% of rated voltage. Contact Rating (UL): 10 A resistive, 7 A inductive at 240 VAC; 10 A resistive, 7 A inductive at 30 VDC. DIN rail, surface, and panel mount sockets are available for a wide variety of mounting applications.

10 A Relay, 24 VAC Coil Voltage, Silver Alloy Material
UL recognized, CSA certified, CE marked pin and blade type terminals and 10 amp capacity. Specifications . Contact Material: Silver. Contact Resistance: 30 MΩ max. (initial value). Power Consumption: AC — approx. 3 VA (50 Hz), 2.5 VA (60 Hz); DC — approx. 1.5 W. Operating Frequency: 1800 operations/hour. Temperature Rise: Coil — 153°F (85°C) max.; Contact — 117°F (65°C) max. Operating Temperature: –22°F to +158°F (–30°C to+70°C). Horsepower Rating: 1⁄4 HP at 120 VAC; 1⁄3 HP at 240 VAC. Maximum Continuous Applied Voltage at 68°F: (110% of rated voltage without overheating. Minimum Operate Voltage at 68°F: 80% of rated voltage. Contact Rating (UL): 10 A resistive, 7 A inductive at 240 VAC; 10 A resistive, 7 A inductive at 30 VDC.
DIN rail, surface, and panel mount sockets are available for a wide variety of mounting applications.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1885-1088-ND RR3PA-UAC120V 91F5544 70174911
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Pnl-Mnt;Solder;11 Pin
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket Panel
Poles Triple Pole (TP) Triple Pole (TP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -13 to 104 F (-25 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 32.21 - Subminiature PCB relays 6A - 322170244300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
View Details