IDEC Corporation Relay/Socket RR3PA-U-AC120V

Description
POWER RELAY, RR SERIES / GENERAL PURPOSE/ELECTROMECHA NICAL, COIL CURRENT: 24 MA @ 50 HZ/20.5 MA @ 60 HZ, 3 PDT CONTACT FORM, 10 AMP, 120 VAC CONTROL VOLTAGE, 240 VAC/30 VDC VOLTAGE RATING, 11-PIN OCTAL TERMINATION, SOCKETABLE MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
POWER RELAY, RR SERIES / GENERAL PURPOSE/ELECTROMECHA NICAL, COIL CURRENT: 24 MA @ 50 HZ/20.5 MA @ 60 HZ, 3 PDT CONTACT FORM, 10 AMP, 120 VAC CONTROL VOLTAGE, 240 VAC/30 VDC VOLTAGE RATING, 11-PIN OCTAL TERMINATION, SOCKETABLE MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 447088 - Radwell International
Willingboro, NJ, United States
Relay/Socket
447088
Relay/Socket 447088
POWER RELAY, RR SERIES / GENERAL PURPOSE/ELECTROMECHA NICAL, COIL CURRENT: 24 MA @ 50 HZ/20.5 MA @ 60 HZ, 3 PDT CONTACT FORM, 10 AMP, 120 VAC CONTROL VOLTAGE, 240 VAC/30 VDC VOLTAGE RATING, 11-PIN OCTAL TERMINATION, SOCKETABLE MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RR SERIES / GENERAL PURPOSE/ELECTROMECHANICAL, COIL CURRENT: 24 MA @ 50 HZ/20.5 MA @ 60 HZ, 3 PDT CONTACT FORM, 10 AMP, 120 VAC CONTROL VOLTAGE, 240 VAC/30 VDC VOLTAGE RATING, 11-PIN OCTAL TERMINATION, SOCKETABLE MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Relays
Product Number 447088
Product Name Relay/Socket
Relay Type General; High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Industrial Relay - 700-CF310E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details