RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
POWER RELAY, 120 VAC, 10A, 3PDT, SOCKET. FREE 2 YEAR RADWELL WARRANTY
RELAY SIDE MOUNT 3PDT 120VAC
| Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 31B3341 | 818796 | RR3B-USAC120V |
| Product Name | Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Features | Latching |