General Purpose Relay 3PDT (3 Form C) 110VDC Coil Socketable
RR Series General Purpose Power Relays, 10 mA and 20 mA Current Rating
RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE 3PDT 10A 110V
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-1658-ND | 70172720 | 31B3337 | RR3B-ULDC110V |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 110DC;Vol-Rtg 240/30AC/DC;Pnl-Mnt | Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | Socketable | Panel | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable |
| Poles | Triple Pole (TP) | Triple Pole (TP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |
| Features | Visual Indicator | Latching |