IDEC Corporation Power Relays, Over 2 Amps RR3B-ULCDC24V

Description
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1471-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1471-ND
Power Relays, Over 2 Amps 1885-1471-ND
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Power Relay, 24Vdc, 10A, 3Pdt, Socket; Contact Configuration Idec - 31B3333 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 24Vdc, 10A, 3Pdt, Socket; Contact Configuration Idec
31B3333
Power Relay, 24Vdc, 10A, 3Pdt, Socket; Contact Configuration Idec 31B3333
POWER RELAY, 24VDC, 10A, 3PDT, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110V; Contact Voltage VDC:30V RoHS Compliant: Yes

POWER RELAY, 24VDC, 10A, 3PDT, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110V; Contact Voltage VDC:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR3B-ULCDC24V
Relays - Power Relays, Over 2 Amps RR3B-ULCDC24V
RELAY GEN PURPOSE 3PDT 10A 24V

RELAY GEN PURPOSE 3PDT 10A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1471-ND 31B3333 RR3B-ULCDC24V
Product Name Power Relays, Over 2 Amps Power Relay, 24Vdc, 10A, 3Pdt, Socket; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details