General Purpose Relay 3PDT (3 Form C) 110VDC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 110V
Relay Plug-In 3PDT 10A 110VDC RoHS Compliant: Yes
Relay;E-Mech;Power;3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1885-1417-ND | RR3B-ULCDC110V | 31B3331 | 70172993 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay Plug-In 3Pdt 10A 110Vdc Rohs Compliant Idec | Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 110DC;Vol-Rtg 240/30AC/DC;Pnl-Mnt |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Panel | |
| Poles | Triple Pole (TP) | Triple Pole (TP) | ||
| Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator |