IDEC Corporation Power Relays, Over 2 Amps RR3B-ULAC24V

Description
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1258-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1258-ND
Power Relays, Over 2 Amps 1885-1258-ND
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 91F5561 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
91F5561
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 91F5561
RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet
Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 240/30AC/DC;Pnl-Mnt - 70174886 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 240/30AC/DC;Pnl-Mnt
70174886
Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 240/30AC/DC;Pnl-Mnt 70174886
RR Series General Purpose Power Relays, 10 mA and 20 mA Current Rating High reliability Available in octal (8-and 11-pin) or square (11-blade) base Options include check button for test operation, indicator light, and side flange (contact IDEC for diodes). DIN rail, surface and panel type sockets available for a wide range of mounting applications.

RR Series General Purpose Power Relays, 10 mA and 20 mA Current Rating

  • High reliability
  • Available in octal (8-and 11-pin) or square (11-blade) base
    Options include check button for test operation, indicator light, and side flange (contact IDEC for diodes). DIN rail, surface and panel type sockets available for a wide range of mounting applications.
Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR3B-ULAC24V
Relays - Power Relays, Over 2 Amps RR3B-ULAC24V
RELAY GEN PURPOSE 3PDT 10A 24V

RELAY GEN PURPOSE 3PDT 10A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1885-1258-ND 91F5561 70174886 RR3B-ULAC24V
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 240/30AC/DC;Pnl-Mnt Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Panel Socket or Plug-in Style; Socketable
Poles Triple Pole (TP) Triple Pole (TP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Type 32.21 - Subminiature PCB relays 6A - 322170244000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay module - 859-358 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details