IDEC Corporation Power Relays, Over 2 Amps RR3B-ULAC12V

Description
General Purpose Relay 3PDT (3 Form C) 12VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 12VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1257-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1257-ND
Power Relays, Over 2 Amps 1885-1257-ND
General Purpose Relay 3PDT (3 Form C) 12VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 12VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR3B-ULAC12V
Relays - Power Relays, Over 2 Amps RR3B-ULAC12V
RELAY GEN PURPOSE 3PDT 10A 12V

RELAY GEN PURPOSE 3PDT 10A 12V

Supplier's Site
Relay Plug-In 3Pdt 10A 12Vac Rohs Compliant Idec - 31B3320 - Newark, An Avnet Company
Chicago, IL, United States
Relay Plug-In 3Pdt 10A 12Vac Rohs Compliant Idec
31B3320
Relay Plug-In 3Pdt 10A 12Vac Rohs Compliant Idec 31B3320
Relay Plug-In 3PDT 10A 12VAC RoHS Compliant: Yes

Relay Plug-In 3PDT 10A 12VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1885-1257-ND RR3B-ULAC12V 31B3320
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay Plug-In 3Pdt 10A 12Vac Rohs Compliant Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details